ASSMANN WSW Components GmbH Between Series Adapter Cables - AK103-5 AK103-5

Description
Manufacturer: Assmann WSW Components Win Source Part Number: 1050169-AK103-5 Color: Beige Connector Type: Centronics 36 pos Male to D-Sub 25 pos Male Length: 16.40' (5.00m) Cable Type: Round Shielding: Shielded Usage: Printer, Parallel Categories: Cable Assemblies Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Assmann WSW Components Win Source Part Number: 1050169-AK103-5 Color: Beige Connector Type: Centronics 36 pos Male to D-Sub 25 pos Male Length: 16.40' (5.00m) Cable Type: Round Shielding: Shielded Usage: Printer, Parallel Categories: Cable Assemblies Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Between Series Adapter Cables - AK103-5
1050169-AK103-5
Between Series Adapter Cables - AK103-5 1050169-AK103-5
Manufacturer: Assmann WSW Components Win Source Part Number: 1050169-AK103-5 Color: Beige Connector Type: Centronics 36 pos Male to D-Sub 25 pos Male Length: 16.40' (5.00m) Cable Type: Round Shielding: Shielded Usage: Printer, Parallel Categories: Cable Assemblies Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Assmann WSW Components
Win Source Part Number: 1050169-AK103-5
Color: Beige
Connector Type: Centronics 36 pos Male to D-Sub 25 pos Male
Length: 16.40' (5.00m)
Cable Type: Round
Shielding: Shielded
Usage: Printer, Parallel
Categories: Cable Assemblies
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1050169-AK103-5
Product Name Between Series Adapter Cables - AK103-5
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details