ASSMANN WSW Components GmbH USB Cables A-USB31C-20A-050A

Description
USB 2.0 Cable A Male to C Male 1.64' (500.0mm) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to C Male 1.64' (500.0mm) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 123-A-USB31C-20A-050A-ND - DigiKey
Thief River Falls, MN, United States
USB 2.0 Cable A Male to C Male 1.64' (500.0mm) Shielded

USB 2.0 Cable A Male to C Male 1.64' (500.0mm) Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 123-A-USB31C-20A-050A-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
ZK2000-6122-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/350-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers