ASSMANN WSW Components GmbH USB Cables A-USB20BM-OE-100BE28

Description
USB 2.0 Cable B Male to Cable (Round) 3.28' (1.00m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable B Male to Cable (Round) 3.28' (1.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 123-A-USB20BM-OE-100BE28-ND - DigiKey
Thief River Falls, MN, United States
USB 2.0 Cable B Male to Cable (Round) 3.28' (1.00m) Shielded

USB 2.0 Cable B Male to Cable (Round) 3.28' (1.00m) Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 123-A-USB20BM-OE-100BE28-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

ZB9043 | Sensor cable, PVC, 4 x 0.25 mm², fixed installation, gray -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/102-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers