ASSMANN WSW Components GmbH USB Cables A-USB20AM-OE-100BK28

Description
USB 2.0 Cable A Male to Cable (Round) 3.28' (1.00m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to Cable (Round) 3.28' (1.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 123-A-USB20AM-OE-100BK28-ND - DigiKey
Thief River Falls, MN, United States
USB 2.0 Cable A Male to Cable (Round) 3.28' (1.00m) Shielded

USB 2.0 Cable A Male to Cable (Round) 3.28' (1.00m) Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 123-A-USB20AM-OE-100BK28-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/402-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers