Manufacturer: Assmann WSW Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221739-A-PC2314-030
Color: Black
Voltage Rating: 300 V
Length: 2.999232 m
Approvals: CSA, UL
Number of Conductors: 3
Connector Type B: Cable
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Wire/Cable Gauge: 14 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1221739-A-PC2314-030029-2 |
| Product Name | Custom Parts - Custom Parts (0 - A) - A-PC2314-030029-2 |