ASSMANN WSW Components GmbH Power, Line Cables and Extension Cords A-PC1134-012006-01

Description
POWERCORD, 1200MM, H05VV-F 2G 0.
Request a Quote Datasheet
Description
POWERCORD, 1200MM, H05VV-F 2G 0.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 123-A-PC1134-012006-01-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
123-A-PC1134-012006-01-ND
Power, Line Cables and Extension Cords 123-A-PC1134-012006-01-ND
POWERCORD, 1200MM, H05VV-F 2G 0.

POWERCORD, 1200MM, H05VV-F 2G 0.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 123-A-PC1134-012006-01-ND
Product Name Power, Line Cables and Extension Cords
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MF-12 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details