ASSMANN WSW Components GmbH Power, Line Cables and Extension Cords A-PC0101-020001-03

Description
POWERCORD, 2000MM, H03VVH2-F 2G
Request a Quote Datasheet
Description
POWERCORD, 2000MM, H03VVH2-F 2G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 123-A-PC0101-020001-03-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
123-A-PC0101-020001-03-ND
Power, Line Cables and Extension Cords 123-A-PC0101-020001-03-ND
POWERCORD, 2000MM, H03VVH2-F 2G

POWERCORD, 2000MM, H03VVH2-F 2G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 123-A-PC0101-020001-03-ND
Product Name Power, Line Cables and Extension Cords
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-185-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details