ASSMANN WSW Components GmbH Modular Cables - A-MCSSP60100/B A-MCSSP60100/B

Description
Manufacturer: Assmann WSW Components Win Source Part Number: 795267-A-MCSSP60100/ B Color: Blue Features: Molded Plugs Connector Type: Plug to Plug Length: 32.81' (10.00m) Cable Type: Round Cable Shielding: Double Shielded Mounting: Free Hanging (In-Line) Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6 Family Name: A-MCSSP60100 Categories: Cable Assemblies Alternative Parts (Cross-Reference): A-MCSSP60100; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Assmann WSW Components Win Source Part Number: 795267-A-MCSSP60100/ B Color: Blue Features: Molded Plugs Connector Type: Plug to Plug Length: 32.81' (10.00m) Cable Type: Round Cable Shielding: Double Shielded Mounting: Free Hanging (In-Line) Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6 Family Name: A-MCSSP60100 Categories: Cable Assemblies Alternative Parts (Cross-Reference): A-MCSSP60100; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Modular Cables - A-MCSSP60100/B
795267-A-MCSSP60100/B
Modular Cables - A-MCSSP60100/B 795267-A-MCSSP60100/B
Manufacturer: Assmann WSW Components Win Source Part Number: 795267-A-MCSSP60100/ B Color: Blue Features: Molded Plugs Connector Type: Plug to Plug Length: 32.81' (10.00m) Cable Type: Round Cable Shielding: Double Shielded Mounting: Free Hanging (In-Line) Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6 Family Name: A-MCSSP60100 Categories: Cable Assemblies Alternative Parts (Cross-Reference): A-MCSSP60100; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Assmann WSW Components
Win Source Part Number: 795267-A-MCSSP60100/B
Color: Blue
Features: Molded Plugs
Connector Type: Plug to Plug
Length: 32.81' (10.00m)
Cable Type: Round Cable
Shielding: Double Shielded
Mounting: Free Hanging (In-Line)
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6
Family Name: A-MCSSP60100
Categories: Cable Assemblies
Alternative Parts (Cross-Reference): A-MCSSP60100;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - AE10210-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
AE10210-ND
Modular/Ethernet Cables (RJ45, RJ11) AE10210-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 32.81' (10.00m) Double Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 32.81' (10.00m) Double Shielded

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 795267-A-MCSSP60100/B AE10210-ND
Product Name Modular Cables - A-MCSSP60100/B Modular/Ethernet Cables (RJ45, RJ11)
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male to Cable Only, RG62B/U - 6222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details