ASSMANN WSW Components GmbH Modular/Ethernet Cables (RJ45, RJ11) A-MCSSP60005/B

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.64' (500.0mm) Double Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.64' (500.0mm) Double Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - AE10185-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
AE10185-ND
Modular/Ethernet Cables (RJ45, RJ11) AE10185-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.64' (500.0mm) Double Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.64' (500.0mm) Double Shielded

Buy Now Datasheet
Laguna Hills, CA, United States
Modular Cables - A-MCSSP60005/B
795266-A-MCSSP60005/B
Modular Cables - A-MCSSP60005/B 795266-A-MCSSP60005/B
Manufacturer: Assmann WSW Components Win Source Part Number: 795266-A-MCSSP60005/ B Color: Blue Features: Molded Plugs Connector Type: Plug to Plug Length: 1.64' (500.0mm) Cable Type: Round Cable Shielding: Double Shielded Mounting: Free Hanging (In-Line) Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6 Family Name: A-MCSSP60005 Categories: Cable Assemblies Introduction Date: January 22, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Assmann WSW Components
Win Source Part Number: 795266-A-MCSSP60005/B
Color: Blue
Features: Molded Plugs
Connector Type: Plug to Plug
Length: 1.64' (500.0mm)
Cable Type: Round Cable
Shielding: Double Shielded
Mounting: Free Hanging (In-Line)
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6
Family Name: A-MCSSP60005
Categories: Cable Assemblies
Introduction Date: January 22, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number AE10185-ND 795266-A-MCSSP60005/B
Product Name Modular/Ethernet Cables (RJ45, RJ11) Modular Cables - A-MCSSP60005/B
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - System cable - 706-100/320-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers