ASSMANN WSW Components GmbH Panel Indicators, Pilot Lights A-LED8-1AAAS-MR7-1

Description
LED Panel Indicator Green, Red Clear 3.4V Green, 2V Red 20mA Green, 35mA Red PC Pin
Request a Quote Datasheet
Description
LED Panel Indicator Green, Red Clear 3.4V Green, 2V Red 20mA Green, 35mA Red PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - AE10580-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
AE10580-ND
Panel Indicators, Pilot Lights AE10580-ND
LED Panel Indicator Green, Red Clear 3.4V Green, 2V Red 20mA Green, 35mA Red PC Pin

LED Panel Indicator Green, Red Clear 3.4V Green, 2V Red 20mA Green, 35mA Red PC Pin

Buy Now Datasheet
Optoelectronics Panel Indicators, Pilot Lights - A-LED8-1AAAS-MR7-1 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics Panel Indicators, Pilot Lights
A-LED8-1AAAS-MR7-1
Optoelectronics Panel Indicators, Pilot Lights A-LED8-1AAAS-MR7-1
Alternative Parts (Cross-Reference): Cross Manufacturer: Assmann WSW Components Category: Optoelectronics Panel Indicators, Pilot Lights Package: Tray Product Status: Active Type: LED Lamp Color: Green, Red Lens Color: Colorless Lens Transparency: Clear Ratings: Vf (Typ), If (Max)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Assmann WSW Components
Category: Optoelectronics Panel Indicators, Pilot Lights
Package: Tray
Product Status: Active
Type: LED
Lamp Color: Green, Red
Lens Color: Colorless
Lens Transparency: Clear
Ratings: Vf (Typ), If (Max)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number AE10580-ND A-LED8-1AAAS-MR7-1
Product Name Panel Indicators, Pilot Lights Optoelectronics Panel Indicators, Pilot Lights
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Red/green
Voltage type AC AC
View Details
Panel Indicators, Pilot Lights - 486-3-148-418-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details