ASSMANN WSW Components GmbH IC Sockets A-ICS-254-28-TT50

Description
IC SOCKET, MACHINED PIN, 7.62MM,
Request a Quote Datasheet
Description
IC SOCKET, MACHINED PIN, 7.62MM,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 123-A-ICS-254-28-TT50-ND - DigiKey
Thief River Falls, MN, United States
IC SOCKET, MACHINED PIN, 7.62MM,

IC SOCKET, MACHINED PIN, 7.62MM,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 123-A-ICS-254-28-TT50-ND
Product Name IC Sockets
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99349-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1545-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details