ASSMANN WSW Components GmbH D Sub Connectors A-DS 25 A/KG-T2

Description
ASSMANN WSW A-DS 25 A/KG-T2
Request a Quote
Description
ASSMANN WSW A-DS 25 A/KG-T2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 6740849 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6740849
D Sub Connectors 6740849
ASSMANN WSW A-DS 25 A/KG-T2

ASSMANN WSW A-DS 25 A/KG-T2

Supplier's Site
D Sub Connectors - 6740849P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6740849P
D Sub Connectors 6740849P
ASSMANN WSW A-DS 25 A/KG-T2

ASSMANN WSW A-DS 25 A/KG-T2

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors
Product Number 6740849 6740849P
Product Name D Sub Connectors D Sub Connectors
Connector Type D-Sub Connector D-Sub Connector
Gender Male / Plug
Geometry Right Angle; Right angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details