ASSMANN WSW Components GmbH D Sub Connectors A-DS 09 LL/Z

Description
ASSMANN WSW A-DS 09 LL/Z D-Sub Connector
Request a Quote Datasheet
Description
ASSMANN WSW A-DS 09 LL/Z D-Sub Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 6740760 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6740760
D Sub Connectors 6740760
ASSMANN WSW A-DS 09 LL/Z D-Sub Connector

ASSMANN WSW A-DS 09 LL/Z D-Sub Connector

Supplier's Site
D Sub Connectors - 6740760P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6740760P
D Sub Connectors 6740760P
ASSMANN WSW A-DS 09 LL/Z D-Sub Connector

ASSMANN WSW A-DS 09 LL/Z D-Sub Connector

Supplier's Site
Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Manufacturer: Assmann WSW Components Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies Package: Tray Product Status: Active Connector Type: Plug, Male Pins Number of Positions: 9 Number of Rows: 2 Mounting Type: Free Hanging (In-Line) Contact Type: Signal

Manufacturer: Assmann WSW Components
Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Package: Tray
Product Status: Active
Connector Type: Plug, Male Pins
Number of Positions: 9
Number of Rows: 2
Mounting Type: Free Hanging (In-Line)
Contact Type: Signal

Buy Now Datasheet
D-Sub Connector Assemblies - AE10972-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
AE10972-ND
D-Sub Connector Assemblies AE10972-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6740760 6740760P AE10972-ND
Product Name D Sub Connectors D Sub Connectors Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies D-Sub Connector Assemblies
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM3N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details