9 Position D-Sub Receptacle, Female Sockets Connector
ASSMANN WSW A-DF 09 PP/Z D-Sub Connector
ASSMANN WSW A-DF 09 PP/Z D-Sub Connector
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AE10928-ND | 6740782P | 6740782 |
| Product Name | D-Sub Connector Assemblies | D Sub Connectors | D Sub Connectors |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Mounting | Through Hole | Through hole | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 3.0 amps |