CONN D-SUB RCPT 9POS VERT SOLDER
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 6740846P | 6740846 | 123-A-DF09A/KG-T1-ND |
| Product Name | D Sub Connectors | D Sub Connectors | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector | D-Sub Connector | Receptacle, Female Sockets |
| Geometry | Right Angle | Right Angle; Right angle | |
| Gender | Male / Plug; Female / Jack | ||
| Termination | Solder | ||
| Mounting | Through hole | Through Hole, Right Angle |