ASSMANN WSW Components GmbH Headers, Receptacles, Female Sockets A-BL-200EA39-063GSR1

Description
FEMALE HEADER, STAMPED PIN, 2MM,
Request a Quote Datasheet
Description
FEMALE HEADER, STAMPED PIN, 2MM,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 123-A-BL-200EA39-063GSR1TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
123-A-BL-200EA39-063GSR1TR-ND
Headers, Receptacles, Female Sockets 123-A-BL-200EA39-063GSR1TR-ND
FEMALE HEADER, STAMPED PIN, 2MM,

FEMALE HEADER, STAMPED PIN, 2MM,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 123-A-BL-200EA39-063GSR1TR-ND
Product Name Headers, Receptacles, Female Sockets
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28400-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details