Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BOARD MOUNT CONNECTORS
ASSMANN WSW COMPONENTS GMBH
A-BL-200EA13-063GSR1 -- HEADERS, RECEPTACLES, FEMALE SOCKETS
ASSMANN WSW Components GmbH
Headers, Receptacles, Female Sockets
A-BL-200EA13-063GSR1
Description
FEMALE HEADER, STAMPED PIN, 2MM,
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
FEMALE HEADER, STAMPED PIN, 2MM,
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
123-A-BL-200EA13-063GSR1TR-ND
Headers, Receptacles, Female Sockets
123-A-BL-200EA13-063GSR1TR-ND
FEMALE HEADER, STAMPED PIN, 2MM,
FEMALE HEADER, STAMPED PIN, 2MM,
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Board Mount Connectors
Product Number
123-A-BL-200EA13-063GSR1TR-ND
Product Name
Headers, Receptacles, Female Sockets
Connector Type
Header Connector; Header
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
PwrBlade ®
51733-019LF
Specs
Connector Type
Header Connector
View Details
TE Connectivity
3A Electronic Connector
103906-6
Specs
Gender
Male / Plug
Termination
Crimp
Current Rating
3.0 amps
View Details
3
suppliers
Rego Electronics Inc.
High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector
80319RH16-A
Specs
Gender
Female / Jack
Termination
Through Hole
Mounting
PC Mount
View Details
kTB Solutions
PCB Connectors
NCS-FYB-M60
Specs
Connector Type
SMA; SMA Female
Gender
Female / Jack
Frequency
0.000 to 6.000 GHz
View Details