ASSMANN WSW Components GmbH Connectors, Interconnects - Modular Connectors - Jacks A-2014-1-2

Description
Win Source Part Number: 1158646-A-2014-1-2 Category: Connectors, Interconnects>Modula r Connectors - Jacks Features: Board Lock, Panel Stops Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polyester, Glass Filled Orientation: Vertical Number of Ports: 1 Standard Package: 100 LED Color: Does Not Contain LED Tab Direction: User Selectable Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25) Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Assmann WSW Components Other Names: A-2014-1-2-R,A-2014- 1-2-R-ND Base Product Number: A-2014
Request a Quote Datasheet
Description
Win Source Part Number: 1158646-A-2014-1-2 Category: Connectors, Interconnects>Modula r Connectors - Jacks Features: Board Lock, Panel Stops Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polyester, Glass Filled Orientation: Vertical Number of Ports: 1 Standard Package: 100 LED Color: Does Not Contain LED Tab Direction: User Selectable Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25) Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Assmann WSW Components Other Names: A-2014-1-2-R,A-2014- 1-2-R-ND Base Product Number: A-2014
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Jacks - 1158646-A-2014-1-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Jacks
1158646-A-2014-1-2
Connectors, Interconnects - Modular Connectors - Jacks 1158646-A-2014-1-2
Win Source Part Number: 1158646-A-2014-1-2 Category: Connectors, Interconnects>Modula r Connectors - Jacks Features: Board Lock, Panel Stops Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polyester, Glass Filled Orientation: Vertical Number of Ports: 1 Standard Package: 100 LED Color: Does Not Contain LED Tab Direction: User Selectable Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25) Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Assmann WSW Components Other Names: A-2014-1-2-R,A-2014- 1-2-R-ND Base Product Number: A-2014

Win Source Part Number: 1158646-A-2014-1-2
Category: Connectors, Interconnects>Modular Connectors - Jacks
Features: Board Lock, Panel Stops
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Phosphor Bronze
Shielding: Unshielded
Housing Material: Polyester, Glass Filled
Orientation: Vertical
Number of Ports: 1
Standard Package: 100
LED Color: Does Not Contain LED
Tab Direction: User Selectable
Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25)
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Assmann WSW Components
Other Names: A-2014-1-2-R,A-2014-1-2-R-ND
Base Product Number: A-2014

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1158646-A-2014-1-2
Product Name Connectors, Interconnects - Modular Connectors - Jacks
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details