Assmann WSW Components, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins AWH 64A-0232-T

Description
CONN HEADER R/A 64POS 2.54MM
Description
CONN HEADER R/A 64POS 2.54MM

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - AWH 64A-0232-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
AWH 64A-0232-T
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins AWH 64A-0232-T
CONN HEADER R/A 64POS 2.54MM

CONN HEADER R/A 64POS 2.54MM

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors
Product Number AWH 64A-0232-T
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details