Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
ASSMANN WSW COMPONENTS, INC.
A-USB31C-20MB-100 -- CABLE ASSEMBLIES - USB CABLES
Assmann WSW Components, Inc.
Cable Assemblies - USB Cables
A-USB31C-20MB-100
Description
CBL USB2.0 MCR B PLG-C PLG 3.28'
Acme Chip Technology Co., Limited
Done
Description
CBL USB2.0 MCR B PLG-C PLG 3.28'
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
A-USB31C-20MB-100
Cable Assemblies - USB Cables
A-USB31C-20MB-100
CBL USB2.0 MCR B PLG-C PLG 3.28'
CBL USB2.0 MCR B PLG-C PLG 3.28'
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Cable Assemblies
Product Number
A-USB31C-20MB-100
Product Name
Cable Assemblies - USB Cables
Product Type
USB
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Cable - 2 Pin T-Type Magnetic Cable Connector
View Details
Beckhoff Automation LLC
ZK4875-9007-xxxx | DC link connection cable 10 mm², static use
View Details
Strainsert
Standard Cable Assemblies
Bx8SML-Be8418(XX)
Specs
Cable Length
10 to 100 ft (30.48 to 305 dm)
Connector Type
PIG TAIL
View Details
WAGO
System cable
706-2300/408-200
Specs
Application
Instrumentation and Control
Product Type
System
Cable Length
6.56 ft (20 dm)
View Details
3
suppliers