Assembly Tool Specialists, Inc. 30mm Rulers

Description
30mm Rulers "NO-MAR", non-mutilation or mutilation prevention tools prevent or reduce damage to bare or coated product surfaces during assembly or inspection. Mutilation prevention tools have the added benefit of reducing tool operator injuries such as finger severing, cuts or mutilations.
Description
30mm Rulers "NO-MAR", non-mutilation or mutilation prevention tools prevent or reduce damage to bare or coated product surfaces during assembly or inspection. Mutilation prevention tools have the added benefit of reducing tool operator injuries such as finger severing, cuts or mutilations.

Suppliers

Company
Product
Description
Supplier Links
30mm Rulers -  - Assembly Tool Specialists, Inc.
Twinsburg, OH, USA
30mm Rulers
30mm Rulers
30mm Rulers "NO-MAR", non-mutilation or mutilation prevention tools prevent or reduce damage to bare or coated product surfaces during assembly or inspection. Mutilation prevention tools have the added benefit of reducing tool operator injuries such as finger severing, cuts or mutilations.

30mm Rulers

"NO-MAR", non-mutilation or mutilation prevention tools prevent or reduce damage to bare or coated product surfaces during assembly or inspection. Mutilation prevention tools have the added benefit of reducing tool operator injuries such as finger severing, cuts or mutilations.

Supplier's Site

Technical Specifications

  Assembly Tool Specialists, Inc.
Product Category Rules and Length Gauges
Product Name 30mm Rulers
Rule / Length Gauge Type Length Gauges
Unlock Full Specs
to access all available technical data

Similar Products

Rulers - 1218212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width / Diameter 1.26 inch (32 mm)
Materials of Construction Steel; Steel
View Details
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
Scale Plates (Horizontal Type) - FSP-100-R-K - NBK America LLC
Specs
Rule / Length Gauge Type Length Gauges
Units Metric
Materials of Construction Stainless Steel; SUS304
View Details
Wire and Cable Measuring Meter (feet and inches, grit rollers) - WMIG AR0650 - Eraser Company, Inc.
Specs
Rule / Length Gauge Type Length Gauges
Width / Diameter 0.0157 to 2 inch (0.4000 to 50.8 mm)
Reading Method / Display Mechanical Counter
View Details