HID Global Proximity Switch 5395CG100

Description
PROXIMITY CARD READERS, THINLINE II SERIES, 125 KHZ, 5-16 V DC POWER SUPPLY, CABLE CONNECTION, IP 55, CLASSIC GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY CARD READERS, THINLINE II SERIES, 125 KHZ, 5-16 V DC POWER SUPPLY, CABLE CONNECTION, IP 55, CLASSIC GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 33609959 - Radwell International
Willingboro, NJ, United States
Proximity Switch
33609959
Proximity Switch 33609959
PROXIMITY CARD READERS, THINLINE II SERIES, 125 KHZ, 5-16 V DC POWER SUPPLY, CABLE CONNECTION, IP 55, CLASSIC GRAY. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY CARD READERS, THINLINE II SERIES, 125 KHZ, 5-16 V DC POWER SUPPLY, CABLE CONNECTION, IP 55, CLASSIC GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 33609959
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1156LUBTN-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Proximity Sensors - 163220 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 3.23 inch (82 mm)
View Details
Compact confocal chromatic controller for industrial series applications - confocalDT IFC2412 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 8 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details