ASO Safety Solutions Inc. Safety mats ASO 1602-5504 Sentir mat 14-1T4.0-NP 1602-5504

Description
The Safety mat 1602-5504 - SENTIR 14-1T4.0-NP by ASO is suitable for securing the area in front of dangerous machinery. The Safety mat, with an active surface area of 3 x 3 feet has an integrated ramp rail, which can be used for ground anchoring. The Safety mat 1602-5504 - SENTIR 14-1T4.0-NP is connected via a 3-pole M8 connector and a 3-pole M8 socket. The switching status can be analyzed using a terminal resistor or four-wire technology. For the series switching of individual contact mats, it is recommended that you remove the connected ramp rails at the junction points.
Datasheet
Description
The Safety mat 1602-5504 - SENTIR 14-1T4.0-NP by ASO is suitable for securing the area in front of dangerous machinery. The Safety mat, with an active surface area of 3 x 3 feet has an integrated ramp rail, which can be used for ground anchoring. The Safety mat 1602-5504 - SENTIR 14-1T4.0-NP is connected via a 3-pole M8 connector and a 3-pole M8 socket. The switching status can be analyzed using a terminal resistor or four-wire technology. For the series switching of individual contact mats, it is recommended that you remove the connected ramp rails at the junction points.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety mats ASO 1602-5504 Sentir mat 14-1T4.0-NP -  - Automation24, Inc.
King of Prussia, PA, United States
Safety mats ASO 1602-5504 Sentir mat 14-1T4.0-NP
Safety mats ASO 1602-5504 Sentir mat 14-1T4.0-NP
The Safety mat 1602-5504 - SENTIR 14-1T4.0-NP by ASO is suitable for securing the area in front of dangerous machinery. The Safety mat, with an active surface area of 3 x 3 feet has an integrated ramp rail, which can be used for ground anchoring. The Safety mat 1602-5504 - SENTIR 14-1T4.0-NP is connected via a 3-pole M8 connector and a 3-pole M8 socket. The switching status can be analyzed using a terminal resistor or four-wire technology. For the series switching of individual contact mats, it is recommended that you remove the connected ramp rails at the junction points.

The Safety mat 1602-5504 - SENTIR 14-1T4.0-NP by ASO is suitable for securing the area in front of dangerous machinery. The Safety mat, with an active surface area of 3 x 3 feet has an integrated ramp rail, which can be used for ground anchoring. The Safety mat 1602-5504 - SENTIR 14-1T4.0-NP is connected via a 3-pole M8 connector and a 3-pole M8 socket. The switching status can be analyzed using a terminal resistor or four-wire technology. For the series switching of individual contact mats, it is recommended that you remove the connected ramp rails at the junction points.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Floor Mats
Product Name Safety mats ASO 1602-5504 Sentir mat 14-1T4.0-NP
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Mats - 2501193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Static
Color(s) Beige
Width 47.24 inch (1200 mm)
View Details
PIG® Water Absorbent Mat Pad - WTR007 - New Pig Corporation
Specs
Mat Type Absorbent
Material Top Layer - Polypropylene Bottom Layer - Natural & Recycled Fiber Blend
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details