Prepared by the ASME Special Working Group
on Probabilistic Methods in Design
Endorsed by ASME Boiler & Pressure Vessel Code Committees
ASME Research Committee on Risk Technology
This report provides the technical basis for reliability-based load and resistance factor design (LRFD) methods for piping, more specifically for Class 2/3 piping for primary loading that include pressure, deadweight, seismic and accidental loading. The outcomes of the project include design models and equations, and partial safety factors that can be used to compose LRFD guidelines and criteria. It provides a proof of concept of the LRFD for the design of piping. Such design methods should lead to consistent reliability levels. The LRFD guidelines and criteria can initially be used in parallel with currently used procedures.
| ASME Standards and Certification | |
|---|---|
| Product Category | Technical Books |
| Product Name | Development of Reliability-Based Load and Resistance Factor Design (LRFD) Methods for Piping |