ASME has been defining crane safety since 1916. BTH-1 provides minimum structural, mechanical, and electrical design criteria for ASME B30.20, Below-the- Hook Lifting Devices. The provisions in this Standard apply to the design or modification of below-the-hook lifting devices. Compliance with requirements and criteria that may be unique to specialized industries and environments is outside the scope of this Standard. Lifting devices designed to this Standard shall comply with ASME B30.20, Below-the-Hook Lifting Devices. ASME B30.20 includes provisions that apply to the marking, construction, installation, inspection, testing, maintenance, and operation of below-the-hook lifting devices. BTH-1 addresses only design requirements. As such, this Standard should be used in conjunction with B30.20, which addresses safety requirements. BTH-1 does not replace B30.20. The design criteria set forth are minimum requirements that may be increased at the discretion of the lifting device manufacturer or a qualified person. Key changes to this revision of BTH-1 include:
Clarification of requirements to establish the rated load of a lifting device by calculation
Incorporation of ASME B30.30-2019 into rope requirements found in Chapter 4
Additional requirements for the design and application of vacuum lifting devices found in Chapter 4
Incorporation of ASME B30.1-2020 into the fluid power requirements found in Chapter 4
Additional requirements added to address lifting attachments and load blocks
Updated Table 3-4.4-1 Fatigue Design Parameters
BTH-1 and B30.20 are to be used in conjunction with equipment described in other volumes of the ASME B30 series of Safety Standards. Careful application of these Safety Standards will help users to comply with applicable regulations within their jurisdictions, while achieving the operational and safety benefits to be gained from the many industry best-practices detailed in these volumes. Intended for manufacturers, owners, employers, users and others concerned with the specification, buying, maintenance, training and safe use of below-the-hook lifting devices with B30 equipment, plus all potential governing entities. Table of Contents
ASME has been defining crane safety since 1916.
BTH-1 provides minimum structural, mechanical, and electrical design criteria for ASME B30.20, Below-the- Hook Lifting Devices. The provisions in this Standard apply to the design or modification of below-the-hook lifting devices. Compliance with requirements and criteria that may be unique to specialized industries and environments is outside the scope of this Standard. Lifting devices designed to this Standard shall comply with ASME B30.20, Below-the-Hook Lifting Devices. ASME B30.20 includes provisions that apply to the marking, construction, installation, inspection, testing, maintenance, and operation of below-the-hook lifting devices.
BTH-1 addresses only design requirements. As such, this Standard should be used in conjunction with B30.20, which addresses safety requirements. BTH-1 does not replace B30.20. The design criteria set forth are minimum requirements that may be increased at the discretion of the lifting device manufacturer or a qualified person.
Key changes to this revision of BTH-1 include:
- Clarification of requirements to establish the rated load of a lifting device by calculation
- Incorporation of ASME B30.30-2019 into rope requirements found in Chapter 4
- Additional requirements for the design and application of vacuum lifting devices found in Chapter 4
- Incorporation of ASME B30.1-2020 into the fluid power requirements found in Chapter 4
- Additional requirements added to address lifting attachments and load blocks
- Updated Table 3-4.4-1 Fatigue Design Parameters
BTH-1 and B30.20 are to be used in conjunction with equipment described in other volumes of the ASME B30 series of Safety Standards. Careful application of these Safety Standards will help users to comply with applicable regulations within their jurisdictions, while achieving the operational and safety benefits to be gained from the many industry best-practices detailed in these volumes.
Intended for manufacturers, owners, employers, users and others concerned with the specification, buying, maintenance, training and safe use of below-the-hook lifting devices with B30 equipment, plus all potential governing entities.
Table of Contents