This technical report provides guidance in assessing the reliability of a statement of measurement uncertainty in question, that is, in judging whether that stated uncertainty can be trusted to include the values that could reasonably be attributed to the measured quantity (measurand) with which that stated uncertainty is associated. This report is most applicable to statements of uncertainty in the results of dimensional measurements based upon ISO Guide to Expression of Uncertainty in Meaurement (GUM). (Also called ANSI/NCSL Z540-2). This technical report helps parties to avoid potential, or resolve actual, disagreements over the magnitude of a stated measurement uncertainty, particularly when that uncertainty is part of a determination of conformity of a manufactured product to a dimensional specification.
Intended for design, drafting, mechanical, manufacturing, production, tool/gage, quality, process and project engineers, CAD/CAM/CAE specialists, inspectors and educators across a broad range of global manufacturing. Special emphasis on aerospace, automotive, medical device, precision instrumentation and related industries.
Click here for a print-friendly version of a brochure on ASME's B89.7 Measurement Uncertainty Standards and Guidelines.
| ASME | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | B89.7.3.3 - 2002 |
| Product Name | B89.7.3.3 - Guidelines for Assessing the Reliability of Dimensional Measurement Uncertainty Statements |