This Standard is a design and specification standard that covers metallic and plastic lined sealless centrifugal pumps of horizontal, end suction single stage, centerline discharge design. This Standard includes dimensional interchangeability requirements and certain design features to facilitate installation and maintenance and enhance reliability and safety of B73.3 pumps. It is the intent of this Standard that pumps of the same standard dimension designation from all sources of supply shall be interchangeable with respect to mounting dimensions, size, and location of suction and discharge nozzles, input shafts, baseplates, and foundation bolt holes.
Table of Contents
| ASME | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | B73.3 - 2022 |
| Product Name | B73.3 - Specification for Sealless Horizontal End Suction Centrifugal Pumps for Chemical Process |