This standard is being maintained under Stabilized Maintenance. Stabilized maintenance is an option for maintenance of a standard that requires status review every 10 years rather than revision or reaffirmation every 5 years. The Standards Committee shall consider all requests and recommendations for change to standards maintained under the stabilized maintenance option from any materially affected and interested party. The request shall be made in writing and should include the rationale for the particular request in order to facilitate review by the Committee.
This standard is intended to cover general and dimensional data for three series of general purpose tapered and reduced cross section retaining rings which may be used with the nominal size shafts and housings listed and in grooves of the recommended dimensions listed. Also included are formulas and tolerances on which dimensional data are based. Three appendixes include guidance for assembly and recommended standard drawing formats. The inclusion of dimensional data in this standard is not intended to imply that all of the products described are stock production sizes. Consumers should consult with manufacturers concerning lists of stock production sizes.
| ASME | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | B27.7 - 1977 |
| Product Name | B27.7 - General Purpose Tapered and Reduced Cross Section Retaining Rings, Metric |