This standard is being maintained under Stabilized Maintenance. Stabilized maintenance is an option for maintenance of a standard that requires status review every 10 years rather than revision or reaffirmation every 5 years. The Standards Committee shall consider all requests and recommendations for change to standards maintained under the stabilized maintenance option from any materially affected and interested party. The request shall be made in writing and should include the rationale for the particular request in order to facilitate review by the Committee.
This Standard covers the recommended clearance hole sizes for #0 through 1.5 in and M1.6 through M100 metric fasteners in three classes of clearing using a close, normal, and loose-fit category.
| ASME | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | B18.2.8 - 1999 |
| Product Name | B18.2.8 - Clearance Holes for Bolts, Screws, and Studs |