This Standard establishes requirements for cast copper alloy, wrought copper, and wrought copper alloy, press-connect pressure fittings for use with hard drawn seamless copper water tube conforming to ASTM B88 for piping systems conveying water. The press-connect system (tube, fitting and joint) conforming to this standard is for use at a maximum pressure of 1380 kPa (200 psi) over the temperature range from 0°C to 93°C (32°F to 200°F).
This Standard provides requirements for fittings suitable for press-connect joining and covers size designations, pressure-temperature
Table of Contents
| ASME | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | B16.51 - 2021 |
| Product Name | B16.51 - Copper and Copper Alloy Press-Connect Pressure Fittings |