ASME Standards and Certification B16.47 - Large Diameter Steel Flanges: NPS 26 through NPS 60, Metric/Inch Standard B16.47 - 2025

Description
This standard covers pressure-temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60. Included are flanges with rating class designations 75, 150, 300, 400, 600, and 900 with requirements given in both SI (Metric) and U. S. Customary units, with diameter of bolts and flange bolt hole expressed in inch units. This standard is limited to flanges made from cast or forged materials and blind flanges made from cast, forged, or plate materials. Table of Contents
Description
This standard covers pressure-temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60. Included are flanges with rating class designations 75, 150, 300, 400, 600, and 900 with requirements given in both SI (Metric) and U. S. Customary units, with diameter of bolts and flange bolt hole expressed in inch units. This standard is limited to flanges made from cast or forged materials and blind flanges made from cast, forged, or plate materials. Table of Contents

Suppliers

Company
Product
Description
Supplier Links
B16.47 - Large Diameter Steel Flanges: NPS 26 through NPS 60, Metric/Inch Standard - B16.47 - 2025 - ASME Standards and Certification
New York, NY, USA
B16.47 - Large Diameter Steel Flanges: NPS 26 through NPS 60, Metric/Inch Standard
B16.47 - 2025
B16.47 - Large Diameter Steel Flanges: NPS 26 through NPS 60, Metric/Inch Standard B16.47 - 2025
This standard covers pressure-temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60. Included are flanges with rating class designations 75, 150, 300, 400, 600, and 900 with requirements given in both SI (Metric) and U. S. Customary units, with diameter of bolts and flange bolt hole expressed in inch units. This standard is limited to flanges made from cast or forged materials and blind flanges made from cast, forged, or plate materials. Table of Contents

This standard covers pressure-temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60. Included are flanges with rating class designations 75, 150, 300, 400, 600, and 900 with requirements given in both SI (Metric) and U. S. Customary units, with diameter of bolts and flange bolt hole expressed in inch units. This standard is limited to flanges made from cast or forged materials and blind flanges made from cast, forged, or plate materials.
Table of Contents

Supplier's Site

Technical Specifications

  ASME Standards and Certification
Product Category Standards and Technical Documents
Product Number B16.47 - 2025
Product Name B16.47 - Large Diameter Steel Flanges: NPS 26 through NPS 60, Metric/Inch Standard
Unlock Full Specs
to access all available technical data

Similar Products