There is a newer edition of this standard available. It is ASME A112.19.2/CSA B45.1-2008, Ceramic Plumbing Fixtures. It is a consolidation and revision of ASME A112.19.2-2003, ASME A112.19.6-1995, ASME A112.19.9M-1991, and ASME A112.19.13-2001. It also replaces CAN/CSA-B45.1-02.
This Standard covers physical requirements and test methods pertaining to material, grading, dimensions, certain features of construction, and types and sizes of plumbing fixtures of non-vitreous ceramic currently in general use and demand. Also given are definitions, inspection methods, and tests, which establish generally acceptable quality standards. Fixtures included in this Standard are water closet tanks, lavatories, urinals without integral trap, bidets, bathtubs, shower receptors, kitchen and bar sinks, service sinks, and drinking fountains.
| ASME | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | A112.19.9M - 1991 |
| Product Name | A112.19.9M - Non-Vitreous Ceramic Plumbing Fixtures |