This Standard establishes material, mechanical, electrical, marking, and testing requirements for bathtubs/whirlpool bathtubs with doors that are made water tight by the use of a pressure seal. It addresses the functional performance and physical characteristics for a pressure sealed door of a bathtub/whirlpool bathtub. The door is intended to allow entry into the fixture when the tub is empty, and maintains water tightness when the tub is full. The use of alternate materials or methods are permitted, provided the proposed material and method comply with the performance requirements and intent of this Standard.
Table of Contents
| ASME | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | A112.19.15 - 2012 |
| Product Name | A112.19.15 - Bathtubs/Whirlpool Bathtubs with Pressure Sealed Doors |