Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
ASI/AUTOMATION SYSTEMS INTERCONNECT, INC.
XCSF120CP -- AUSI SWITCHING
ASI/Automation Systems Interconnect, Inc.
AUSI Switching
XCSF120CP
Description
24 Vdc Power Supply DIN Rail, 5 Amp,
Galco Industrial Electronics
Done
Description
24 Vdc Power Supply DIN Rail, 5 Amp,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
AUSI Switching
XCSF120CP
AUSI Switching
XCSF120CP
24 Vdc Power Supply DIN Rail, 5 Amp,
24 Vdc Power Supply DIN Rail, 5 Amp,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Power Supplies
Product Number
XCSF120CP
Product Name
AUSI Switching
Technology
Switching Power Supply
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
60 W Single Phase Single Output Low Profile Power Supplies
PS-6005
Specs
Type
DC Power Supply
Form Factor
DIN Rail
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Advantech
Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug
96PSA-A65W19V1-3
Specs
Type
AC / DC Adapter
Operating Temperature
0 to 40 C (32 to 104 F)
Regulatory Compliance
CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Fargo Controls, Inc.
Power Supply, ALN2 110/220VAC
S3423D
Specs
Type
DC Power Supply
Form Factor
DIN Rail
Operating Temperature
-20 to 60 C (-4 to 140 F)
View Details
Uni-Trend US
UDP6932B 200W DC Switching Power Supply 60V/10A
UDP6932B
Specs
Type
DC Power Supply
Technology
Switching Power Supply
DC Output Voltage
60.0 volts
View Details