Ashcroft Inc. Epoxy Coated, Explosion Proof Pressure Switch, 100psi PPAN7HV25/100PSI

Description
Product Highlights Explosion Proof Enclosure Dual chamber design allows for field calibration to be performed safely, even with power connected Wide selection of switch elements and wetted materials Process connection options available Accuracy: 1.00% full scale NEMA 7/9 (IP66); aluminum enclosure Pressure Ranges: vacuum to 3,000 psi Single or dual setpoints
Datasheet
Description
Product Highlights Explosion Proof Enclosure Dual chamber design allows for field calibration to be performed safely, even with power connected Wide selection of switch elements and wetted materials Process connection options available Accuracy: 1.00% full scale NEMA 7/9 (IP66); aluminum enclosure Pressure Ranges: vacuum to 3,000 psi Single or dual setpoints
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Epoxy Coated, Explosion Proof Pressure Switch, 100psi - PPAN7HV25/100PSI - Transcat, Inc.
Rochester, NY, USA
Epoxy Coated, Explosion Proof Pressure Switch, 100psi
PPAN7HV25/100PSI
Epoxy Coated, Explosion Proof Pressure Switch, 100psi PPAN7HV25/100PSI
Product Highlights Explosion Proof Enclosure Dual chamber design allows for field calibration to be performed safely, even with power connected Wide selection of switch elements and wetted materials Process connection options available Accuracy: 1.00% full scale NEMA 7/9 (IP66); aluminum enclosure Pressure Ranges: vacuum to 3,000 psi Single or dual setpoints

Product Highlights

  • Explosion Proof Enclosure
  • Dual chamber design allows for field calibration to be performed safely, even with power connected
  • Wide selection of switch elements and wetted materials
  • Process connection options available
  • Accuracy: 1.00% full scale
  • NEMA 7/9 (IP66); aluminum enclosure
  • Pressure Ranges: vacuum to 3,000 psi
  • Single or dual setpoints
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Switches
Product Number PPAN7HV25/100PSI
Product Name Epoxy Coated, Explosion Proof Pressure Switch, 100psi
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 2133301 - RS Components, Ltd.
Specs
Pressure Measurement Gauge; Vacuum; Gauge Pressure
Material Gas; Air, inert gas
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
View Details
125P NEMA 4X, 7, 9 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
View Details
PS80 350psi Pressure Switch, NC, 12" PS80-K1-0248 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Thermoplastic Pressure Switch - SWT050T-3A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details