Ashcroft Inc. Epoxy Coated Pressure Switch 15psi, HD, Sealed, 1/4nptF LPAN4JS07XG9/15PSI

Description
Product Highlights Single or dual independently adjustable setpoints meet all setpoint requirements Watertight NEMA 4X, IP66 enclosure Choice of switch elements for all applications, including hermetically sealed Fixed or adjustable deadband Standard pressure connection materials Pressure psi ranges - 316L Stainless Steel Differential psid ranges - Nickel-plated brass Pressure and differential inches of water ranges - Epoxy coated carbon steel Approved for UL, CSA and FM ratings Wide choice of actuators, including designs for fire safe and NACE applications Readily available Setpoints adjustable from 15-100% of range
Datasheet
Description
Product Highlights Single or dual independently adjustable setpoints meet all setpoint requirements Watertight NEMA 4X, IP66 enclosure Choice of switch elements for all applications, including hermetically sealed Fixed or adjustable deadband Standard pressure connection materials Pressure psi ranges - 316L Stainless Steel Differential psid ranges - Nickel-plated brass Pressure and differential inches of water ranges - Epoxy coated carbon steel Approved for UL, CSA and FM ratings Wide choice of actuators, including designs for fire safe and NACE applications Readily available Setpoints adjustable from 15-100% of range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Epoxy Coated Pressure Switch 15psi, HD, Sealed, 1/4nptF - LPAN4JS07XG9/15PSI - Transcat, Inc.
Rochester, NY, USA
Epoxy Coated Pressure Switch 15psi, HD, Sealed, 1/4nptF
LPAN4JS07XG9/15PSI
Epoxy Coated Pressure Switch 15psi, HD, Sealed, 1/4nptF LPAN4JS07XG9/15PSI
Product Highlights Single or dual independently adjustable setpoints meet all setpoint requirements Watertight NEMA 4X, IP66 enclosure Choice of switch elements for all applications, including hermetically sealed Fixed or adjustable deadband Standard pressure connection materials Pressure psi ranges - 316L Stainless Steel Differential psid ranges - Nickel-plated brass Pressure and differential inches of water ranges - Epoxy coated carbon steel Approved for UL, CSA and FM ratings Wide choice of actuators, including designs for fire safe and NACE applications Readily available Setpoints adjustable from 15-100% of range

Product Highlights

  • Single or dual independently adjustable setpoints meet all setpoint requirements
  • Watertight NEMA 4X, IP66 enclosure
  • Choice of switch elements for all applications, including hermetically sealed
  • Fixed or adjustable deadband
  • Standard pressure connection materials
  • Pressure psi ranges - 316L Stainless Steel
  • Differential psid ranges - Nickel-plated brass
  • Pressure and differential inches of water ranges - Epoxy coated carbon steel
  • Approved for UL, CSA and FM ratings
  • Wide choice of actuators, including designs for fire safe and NACE applications
  • Readily available
  • Setpoints adjustable from 15-100% of range
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Switches
Product Number LPAN4JS07XG9/15PSI
Product Name Epoxy Coated Pressure Switch 15psi, HD, Sealed, 1/4nptF
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-6072930-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range 5.8 psi (4.08 m H2O)
Accuracy 0.5000 ±% FS
View Details
160P NEMA 4 & 13 Differential Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -40 to 250 F (-40 to 121 C)
View Details
PS80 25psi Pressure Switch, NO; 18" PS80-K2-F0307 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Thermoplastic Pressure Switch - SWT050T-16A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details