Ashcroft Inc. L Series Pressure Switch 100 PSI LPAN4JB25XK3100PSI

Description
Product Highlights Single or dual independently adjustable setpoints meet all setpoint requirements Watertight NEMA 4X, IP66 enclosure Choice of switch elements for all applications, including hermetically sealed Fixed or adjustable deadband Standard pressure connection materials Pressure psi ranges - 316L Stainless Steel Differential psid ranges - Nickel-plated brass Pressure and differential inches of water ranges - Epoxy coated carbon steel Approved for UL, CSA and FM ratings Wide choice of actuators, including designs for fire safe and NACE applications Readily available Setpoints adjustable from 15-100% of range
Datasheet
Description
Product Highlights Single or dual independently adjustable setpoints meet all setpoint requirements Watertight NEMA 4X, IP66 enclosure Choice of switch elements for all applications, including hermetically sealed Fixed or adjustable deadband Standard pressure connection materials Pressure psi ranges - 316L Stainless Steel Differential psid ranges - Nickel-plated brass Pressure and differential inches of water ranges - Epoxy coated carbon steel Approved for UL, CSA and FM ratings Wide choice of actuators, including designs for fire safe and NACE applications Readily available Setpoints adjustable from 15-100% of range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L Series Pressure Switch 100 PSI - LPAN4JB25XK3100PSI - Transcat, Inc.
Rochester, NY, USA
L Series Pressure Switch 100 PSI
LPAN4JB25XK3100PSI
L Series Pressure Switch 100 PSI LPAN4JB25XK3100PSI
Product Highlights Single or dual independently adjustable setpoints meet all setpoint requirements Watertight NEMA 4X, IP66 enclosure Choice of switch elements for all applications, including hermetically sealed Fixed or adjustable deadband Standard pressure connection materials Pressure psi ranges - 316L Stainless Steel Differential psid ranges - Nickel-plated brass Pressure and differential inches of water ranges - Epoxy coated carbon steel Approved for UL, CSA and FM ratings Wide choice of actuators, including designs for fire safe and NACE applications Readily available Setpoints adjustable from 15-100% of range

Product Highlights

  • Single or dual independently adjustable setpoints meet all setpoint requirements
  • Watertight NEMA 4X, IP66 enclosure
  • Choice of switch elements for all applications, including hermetically sealed
  • Fixed or adjustable deadband
  • Standard pressure connection materials
  • Pressure psi ranges - 316L Stainless Steel
  • Differential psid ranges - Nickel-plated brass
  • Pressure and differential inches of water ranges - Epoxy coated carbon steel
  • Approved for UL, CSA and FM ratings
  • Wide choice of actuators, including designs for fire safe and NACE applications
  • Readily available
  • Setpoints adjustable from 15-100% of range
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Switches
Product Number LPAN4JB25XK3100PSI
Product Name L Series Pressure Switch 100 PSI
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-6074167-ND - DigiKey
Specs
Pressure Measurement Absolute
Working Pressure Range 36.26 psi (25.52 m H2O)
Accuracy 0.5000 ±% FS
View Details
105P/105PP NEMA 1 & 2 Miniature Tamper Proof Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
PS80 450psi Pressure Switch, NC; 48
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Thermoplastic Pressure Switch - SWT050T-16A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details