Ashcroft Inc. Pressure Switch, 15psi LPAN4-JS07-XG9-15PSI

Description
Product Highlights Single or dual independently adjustable setpoints meet all setpoint requirements Watertight NEMA 4X, IP66 enclosure Choice of switch elements for all applications, including hermetically sealed Fixed or adjustable deadband Standard pressure connection Materials: Pressure psi ranges 316L SS Differential psid ranges Nickel-plated brass(7) Pressure and differential inches of water ranges Epoxy coated carbon steel Approved for UL, CSA and FM(7) ratings Wide choice of actuators, including designs for fire-safe and NACE applications(7) Readily available Setpoints adjustable from 15-100% of range
Datasheet
Description
Product Highlights Single or dual independently adjustable setpoints meet all setpoint requirements Watertight NEMA 4X, IP66 enclosure Choice of switch elements for all applications, including hermetically sealed Fixed or adjustable deadband Standard pressure connection Materials: Pressure psi ranges 316L SS Differential psid ranges Nickel-plated brass(7) Pressure and differential inches of water ranges Epoxy coated carbon steel Approved for UL, CSA and FM(7) ratings Wide choice of actuators, including designs for fire-safe and NACE applications(7) Readily available Setpoints adjustable from 15-100% of range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch, 15psi - LPAN4-JS07-XG9-15PSI - Transcat, Inc.
Rochester, NY, USA
Pressure Switch, 15psi
LPAN4-JS07-XG9-15PSI
Pressure Switch, 15psi LPAN4-JS07-XG9-15PSI
Product Highlights Single or dual independently adjustable setpoints meet all setpoint requirements Watertight NEMA 4X, IP66 enclosure Choice of switch elements for all applications, including hermetically sealed Fixed or adjustable deadband Standard pressure connection Materials: Pressure psi ranges 316L SS Differential psid ranges Nickel-plated brass(7) Pressure and differential inches of water ranges Epoxy coated carbon steel Approved for UL, CSA and FM(7) ratings Wide choice of actuators, including designs for fire-safe and NACE applications(7) Readily available Setpoints adjustable from 15-100% of range

Product Highlights

  • Single or dual independently adjustable setpoints meet all
  • setpoint requirements
  • Watertight NEMA 4X, IP66 enclosure
  • Choice of switch elements for all applications, including hermetically sealed
  • Fixed or adjustable deadband
  • Standard pressure connection
  • Materials:
  • Pressure psi ranges
  • 316L SS
  • Differential psid ranges
  • Nickel-plated brass(7)
  • Pressure and differential inches of water ranges
  • Epoxy coated carbon steel
  • Approved for UL, CSA and FM(7) ratings
  • Wide choice of actuators, including designs for fire-safe and NACE applications(7)
  • Readily available
  • Setpoints adjustable from 15-100% of range
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Switches
Product Number LPAN4-JS07-XG9-15PSI
Product Name Pressure Switch, 15psi
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 1000680 - RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Material Gas; Air
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
125P NEMA 4X, 7, 9 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
View Details
PS80 25psi Pressure Switch, NO; 18" PS80-K2-F0307 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Thermoplastic Pressure Switch - SWT050T-3A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details