Ashcroft Inc. Pressure Switch, 30" H2O D4-61-B-30"H2O

Description
Product Highlights Differential pressure switch, type 400, watertight enclosure meets NEMA 3, 4, 4X and 13, IP66 requirements This general purpose Ashcroft® switch series is ideal for use in virtually all Industrial and OEM applications. Watertight NEMA 4X enclosure, IP66 Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or stainless steel Fixed or limited adjustable deadband Approved for UL, CSA and FM(8) ratings Setpoints adjustable from 15-100% of range
Description
Product Highlights Differential pressure switch, type 400, watertight enclosure meets NEMA 3, 4, 4X and 13, IP66 requirements This general purpose Ashcroft® switch series is ideal for use in virtually all Industrial and OEM applications. Watertight NEMA 4X enclosure, IP66 Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or stainless steel Fixed or limited adjustable deadband Approved for UL, CSA and FM(8) ratings Setpoints adjustable from 15-100% of range

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch, 30
Rochester, NY, USA
Pressure Switch, 30" H2O
D4-61-B-30"H2O
Pressure Switch, 30" H2O D4-61-B-30"H2O
Product Highlights Differential pressure switch, type 400, watertight enclosure meets NEMA 3, 4, 4X and 13, IP66 requirements This general purpose Ashcroft® switch series is ideal for use in virtually all Industrial and OEM applications. Watertight NEMA 4X enclosure, IP66 Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or stainless steel Fixed or limited adjustable deadband Approved for UL, CSA and FM(8) ratings Setpoints adjustable from 15-100% of range

Product Highlights

  • Differential pressure switch, type 400, watertight enclosure meets NEMA 3, 4, 4X and 13, IP66 requirements
  • This general purpose Ashcroft® switch series is ideal for use in virtually all Industrial and OEM applications.
  • Watertight NEMA 4X enclosure, IP66
  • Choice of switch elements for all applications, including hermetically sealed
  • Wide choice of wetted materials, including all-welded Monel or stainless steel
  • Fixed or limited adjustable deadband
  • Approved for UL, CSA and FM(8) ratings
  • Setpoints adjustable from 15-100% of range
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Switches
Product Number D4-61-B-30"H2O
Product Name Pressure Switch, 30" H2O
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 2133303 - RS Components, Ltd.
Specs
Pressure Measurement Gauge; Vacuum; Gauge Pressure
Material Gas; Air, inert gas
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
View Details
160P NEMA 4X, 7, 9 & 13 Differential Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -40 to 250 F (-40 to 121 C)
View Details
PS80 20psi Pressure Switch, NO; 18" PS80-K2-F0305 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Thermoplastic Pressure Switch - SWT050T-16A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details