Ashcroft Inc. Pressure Switch,400PSIG,Welded Stainless,FM Approval B724-S-XFM-400PSIG

Description
Product Highlights Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2, Groups E, F & G) Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and differential inches of water ranges - Epoxy coated carbon steel ATEX models available CSA models available FM models available Setpoints adjustable from 15-100% of range
Datasheet
Description
Product Highlights Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2, Groups E, F & G) Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and differential inches of water ranges - Epoxy coated carbon steel ATEX models available CSA models available FM models available Setpoints adjustable from 15-100% of range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch,400PSIG,Welded Stainless,FM Approval - B724-S-XFM-400PSIG - Transcat, Inc.
Rochester, NY, USA
Pressure Switch,400PSIG,Welded Stainless,FM Approval
B724-S-XFM-400PSIG
Pressure Switch,400PSIG,Welded Stainless,FM Approval B724-S-XFM-400PSIG
Product Highlights Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2, Groups E, F & G) Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and differential inches of water ranges - Epoxy coated carbon steel ATEX models available CSA models available FM models available Setpoints adjustable from 15-100% of range

Product Highlights

  • Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2, Groups E, F & G)
  • Choice of switch elements for all applications, including hermetically sealed
  • Wide choice of wetted materials, including all-welded Monel or Stainless Steel
  • Fixed or limited adjustable deadband
  • UL listed
  • Various actuators available
  • Belleville actuator
  • Readily available
  • Standard pressure connection materials
  • Pressure psi ranges - 316L SS
  • Differential psid ranges - Nickel plated brass
  • Pressure and differential inches of water ranges - Epoxy coated carbon steel
  • ATEX models available
  • CSA models available
  • FM models available
  • Setpoints adjustable from 15-100% of range
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Switches
Product Number B724-S-XFM-400PSIG
Product Name Pressure Switch,400PSIG,Welded Stainless,FM Approval
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data