B7-64-S-600PSI -- PRESSURE SWITCH,GENERAL PURPOSE
Ashcroft Inc.
Pressure Switch,General Purpose
B7-64-S-600PSI
Description
Product Highlights
Pressure switch, type 700, explosion-proof enclosure meets Div.1 & 2, NEMA 7/9, IP66 requirements
Dual general purpose
Stainless Steel
600 PSI
Description
Product Highlights
Pressure switch, type 700, explosion-proof enclosure meets Div.1 & 2, NEMA 7/9, IP66 requirements
Dual general purpose
Stainless Steel
600 PSI
Datasheet
Suppliers
Product Highlights
Pressure switch, type 700, explosion-proof enclosure meets Div.1 & 2, NEMA 7/9, IP66 requirements
Dual general purpose
Stainless Steel
600 PSI
Product Highlights
- Pressure switch, type 700, explosion-proof enclosure meets Div.1 & 2, NEMA 7/9, IP66 requirements
- Dual general purpose
- Stainless Steel
- 600 PSI
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pressure Switches |
|
Product Number
|
B7-64-S-600PSI |
|
Product Name
|
Pressure Switch,General Purpose |
|
Pressure Measurement
|
Gauge
|
Unlock Full Specs
to access all available technical data