Ashcroft Inc. Pressure Switch, 60 psi, Dual Element,MonelSeal,1/2&1/4 npt B464P-X06-60PSI

Description
Product Highlights Watertight NEMA 4X enclosure, IP66 Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or stainless steel Fixed or limited adjustable deadband Approved for UL, CSA and FM ratings
Description
Product Highlights Watertight NEMA 4X enclosure, IP66 Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or stainless steel Fixed or limited adjustable deadband Approved for UL, CSA and FM ratings

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch, 60 psi, Dual Element,MonelSeal,1/2&1/4 npt - B464P-X06-60PSI - Transcat, Inc.
Rochester, NY, USA
Pressure Switch, 60 psi, Dual Element,MonelSeal,1/2&1/4 npt
B464P-X06-60PSI
Pressure Switch, 60 psi, Dual Element,MonelSeal,1/2&1/4 npt B464P-X06-60PSI
Product Highlights Watertight NEMA 4X enclosure, IP66 Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or stainless steel Fixed or limited adjustable deadband Approved for UL, CSA and FM ratings

Product Highlights

  • Watertight NEMA 4X enclosure, IP66
  • Choice of switch elements for all applications, including hermetically sealed
  • Wide choice of wetted materials, including all-welded Monel or stainless steel
  • Fixed or limited adjustable deadband
  • Approved for UL, CSA and FM ratings
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Switches
Product Number B464P-X06-60PSI
Product Name Pressure Switch, 60 psi, Dual Element,MonelSeal,1/2&1/4 npt
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 1000676 - RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Negative pressure, positive pressure
Material Gas; Air
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
View Details
225P-NEMA-4X-7-9-13-Pressure-Switch-Tamper-Proof -  - Neo-Dyn
Specs
Sensor Technology Piston
Pressure Measurement Differential
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
PS80 400psi Pressure Switch, NC; 48
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Thermoplastic Pressure Switch - SWT050T-3A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details