B427SXUD100PSID -- PRESSURE SWITCH, 100PSID
Ashcroft Inc.
Pressure Switch, 100PSID
B427SXUD100PSID
Description
Product Highlights
Pressure Switch, Type 400, watertight enclosure meets NEMA, 3, 4, 4X, 13 and IP66 requirements
High temperature 300°F
15A, 125/250 Vac
316L
Process Temperature Limits 0 to 300°F
Switch Option - 316 Stainless Steel Pressure Conn.
100 PSID
Description
Product Highlights
Pressure Switch, Type 400, watertight enclosure meets NEMA, 3, 4, 4X, 13 and IP66 requirements
High temperature 300°F
15A, 125/250 Vac
316L
Process Temperature Limits 0 to 300°F
Switch Option - 316 Stainless Steel Pressure Conn.
100 PSID
Datasheet
Suppliers
Product Highlights
Pressure Switch, Type 400, watertight enclosure meets NEMA, 3, 4, 4X, 13 and IP66 requirements
High temperature 300°F
15A, 125/250 Vac
316L
Process Temperature Limits 0 to 300°F
Switch Option - 316 Stainless Steel Pressure Conn.
100 PSID
Product Highlights
- Pressure Switch, Type 400, watertight enclosure meets NEMA, 3, 4, 4X, 13 and IP66 requirements
- High temperature 300°F
- 15A, 125/250 Vac
- 316L
- Process Temperature Limits 0 to 300°F
- Switch Option - 316 Stainless Steel Pressure Conn.
- 100 PSID
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pressure Switches |
|
Product Number
|
B427SXUD100PSID |
|
Product Name
|
Pressure Switch, 100PSID |
|
Pressure Measurement
|
Gauge
|
Unlock Full Specs
to access all available technical data
Similar Products
Pressure Measurement
Gauge; Vacuum; Gauge Pressure
Material
Gas; Air, inert gas
Working Pressure Range
-14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
View Details
Pressure Measurement
Differential
Operating Temperature
-51 to 250 F (-46 to 121 C)
View Details
Pressure Measurement
Gauge
Working Pressure Range
0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature
-65 to 275 F (-54 to 135 C)
View Details
Plast-O-Matic Valves, Inc.
Sensor Technology
Piston
Pressure Measurement
Gauge
Material
Liquid
View Details