Ashcroft Inc. Pressure Switch, 600PSI B4-64-P-600PSI

Description
Product Highlights This general purpose Ashcroft® switch series is ideal for use in virtually all Industrial and OEM applications. Watertight NEMA 4X enclosure, IP66 Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or stainless steel Fixed or limited adjustable deadband Approved for UL, CSA and FM ratings
Datasheet
Description
Product Highlights This general purpose Ashcroft® switch series is ideal for use in virtually all Industrial and OEM applications. Watertight NEMA 4X enclosure, IP66 Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or stainless steel Fixed or limited adjustable deadband Approved for UL, CSA and FM ratings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch, 600PSI - B4-64-P-600PSI - Transcat, Inc.
Rochester, NY, USA
Pressure Switch, 600PSI
B4-64-P-600PSI
Pressure Switch, 600PSI B4-64-P-600PSI
Product Highlights This general purpose Ashcroft® switch series is ideal for use in virtually all Industrial and OEM applications. Watertight NEMA 4X enclosure, IP66 Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or stainless steel Fixed or limited adjustable deadband Approved for UL, CSA and FM ratings

Product Highlights

  • This general purpose Ashcroft® switch series is ideal for use in virtually all Industrial and OEM applications.
  • Watertight NEMA 4X enclosure, IP66
  • Choice of switch elements for all applications, including hermetically sealed
  • Wide choice of wetted materials, including all-welded Monel or stainless steel
  • Fixed or limited adjustable deadband
  • Approved for UL, CSA and FM ratings
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Switches
Product Number B4-64-P-600PSI
Product Name Pressure Switch, 600PSI
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-6077516-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range 5802 psi (4083 m H2O)
Accuracy 0.5000 ±% FS
View Details
115P/115PP NEMA 4X, 7, 9 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 1.5 psi (1.06 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
Pressure Switches 41PS -  - Sensata Technologies
Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Thermoplastic Pressure Switch - SWT050T-3A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details