63 x32 (2 x 1'') PolyPure® T-343 Diaphragm Valve - Manual
| Asahi/America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 6346249 |
| Product Name | T 343 Diaphragm Valve Manual 1 |
| Valve Type | Diaphragm |
| Primary Material | PP; Natural Polypropylene (PPn) |
| Valve Size | 2.00 inch (50.80 mm) |