Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PIPE FITTINGS
ASAHI/AMERICA, INC.
5146012 -- STEEL REINFORCED BACKING RING
Asahi/America, Inc.
Steel Reinforced Backing Ring
5146012
Description
40mm (1-1/4'') Proline Steel Reinforced Backing Ring
Asahi/America, Inc.
Done
Request a Quote
Email Supplier
Description
40mm (1-1/4'') Proline Steel Reinforced Backing Ring
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Asahi/America, Inc.
Lawrence, MA, United States
Steel Reinforced Backing Ring
5146012
Steel Reinforced Backing Ring
5146012
40mm (1-1/4'') Proline Steel Reinforced Backing Ring
40mm (1-1/4'') Proline Steel Reinforced Backing Ring
Supplier's Site
Technical Specifications
Asahi/America, Inc.
Product Category
Pipe Fittings
Product Number
5146012
Product Name
Steel Reinforced Backing Ring
Fitting Type
Tee Fitting
Unlock Full Specs
to access all available technical data
Similar Products
Asahi/America, Inc.
Xleg Conc Red Butt
5038291
Specs
Material
Pigmented Polypropylene
English Size
1.500 inch (38.1 mm)
Metric Size
50.00 mm (1.97 inch)
View Details
Asahi/America, Inc.
Mach Flush Red Pro150 X Pro150 Butt
5032211
Specs
Material
Pigmented Polypropylene
English Size
1.000 inch (25.4 mm)
Metric Size
32.00 mm (1.26 inch)
View Details
Asahi/America, Inc.
Fab Red Tee Pro150 X Pro150 Butt
5034698
Specs
Fitting Type
Tee Fitting
Material
Pigmented Polypropylene
English Size
3.000 inch (76.2 mm)
View Details
Asahi/America, Inc.
Eccn Red Butt
5037292
Specs
Material
Pigmented Polypropylene
English Size
2.000 inch (50.8 mm)
Metric Size
63.00 mm (2.48 inch)
View Details