110mm (4'') PP-Pure T-342 Diaphragm Valve - Manual
| Asahi/America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 1403040 |
| Product Name | T 342 Diaphragm Valve Manual |
| Valve Type | Diaphragm |
| Primary Material | PP; Pigmented PP High Purity |
| Valve Size | 4.00 inch (101.60 mm) |