63mm (2'') PP-Pure T-342 Diaphragm Valve - Manual
| Asahi/America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 1403020 |
| Product Name | T 342 Diaphragm Valve Manual |
| Valve Type | Diaphragm |
| Primary Material | PP; Pigmented PP High Purity |
| Valve Size | 2.00 inch (50.80 mm) |