Asahi Kasei Microsystems Co., Ltd. (AKM) Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - IR1011 IR1011

Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 874914-IR1011 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Optical Sensor IR - Analog 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.40.6050 Other Part Number: 974-1170-6, 974-1170-2, 974-1170-1
Request a Quote Datasheet
Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 874914-IR1011 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Optical Sensor IR - Analog 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.40.6050 Other Part Number: 974-1170-6, 974-1170-2, 974-1170-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - IR1011 - 874914-IR1011 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - IR1011
874914-IR1011
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - IR1011 874914-IR1011
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 874914-IR1011 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Optical Sensor IR - Analog 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.40.6050 Other Part Number: 974-1170-6, 974-1170-2, 974-1170-1

Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 874914-IR1011
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Optical Sensor IR - Analog 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8541.40.6050
Other Part Number: 974-1170-6, 974-1170-2, 974-1170-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 874914-IR1011
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - IR1011
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Single-Channel Silicon-Based Thermopile - Digital ST60 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details