Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 871310-EW750B
Series: EW
Operating Temperature Range: -40°C ~ 115°C (TA)
Features: Digital Switch Unipolar Switch Open Collector Hall Effect 3-SIP
Package: 3-SSIP
Package: Bulk
Mounting: Through Hole
Family Name: EW750
Categories: Sensors
Case / Package: 3-SIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8542.39.0001
Other Part Number: EW750BCT, EW750BTR, EW750BTRINACTIVE, EW750BCT-ND, EW750BTR-ND
| Win Source Electronics | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | 871310-EW750B |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - EW750B |
| Sensor Type | Magnetic |